The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FAN5607HMPX

Part No FAN5607HMPX
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - LED Drivers
Description LED Driver 4 Segment 16-Pin MLP EP T/R / IC LED DRVR RGLTR DIM 30MA 16MLP
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
Pricing & Ordering $0.353 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
110+
$0.4690
$51.590
260+
$0.3850
$100.100
405+
$0.3730
$151.065
555+
$0.3610
$200.355
720+
$0.3490
$251.280
960+
$0.3130
$300.480
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,600 pieces
MOQ: 110 pcs
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
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.4V
Maximum Supply Voltage 5.5V
Output Voltage 3.62V
Channel Output Current 30mA
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-MLP (4x4)
Win Source Part Number 105162-FAN5607HMPX
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Family Name FAN5607
Introduction Date June 22, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
RT9368GQW; RT9368APQW;  RT9368PQW;  BD1604MUV; 

Description

The Fairchild/ON Semiconductor FAN5607HMPX is a DC-DC regulator IC that is commonly used in backlight applications. It has four outputs and can operate at a frequency of 1MHz. With a supply and demand status of balance, this IC is readily available in the market. The FAN5607HMPX is packaged in a 16-MLP (4x4) and is mounted on a surface-mount device (SMD) board. It is manufactured by Fairchild/ON Semiconductor, a leading semiconductor manufacturer that produces high-quality electronic components for various industries.