The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT3466EDD-1#TRPBF

Part No LT3466EDD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10DFN
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
Pricing & Ordering $1.970 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.9110
$52.398
42+
$2.3890
$100.338
65+
$2.3140
$150.410
90+
$2.2390
$201.510
116+
$2.1650
$251.140
155+
$1.9410
$300.855
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,960 pieces
MOQ: 18 pcs
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
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 24V
Output Voltage 39.5V
Channel Output Current 400mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 112543-LT3466EDD-1#TRPBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance

Description

LT3466EDD-1#TRPBF - A High-Efficiency LED Driver from Linear Technology

The LT3466EDD-1#TRPBF is a high-performance LED driver integrated circuit (IC) designed and manufactured by Linear Technology. This compact and efficient IC is engineered to provide a constant-current source to drive high-brightness LEDs with precision. It is an ideal solution for portable battery-powered applications as well as fixed power supply lighting applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it versatile for various power supply configurations.
  • Dual Output Channels: It features two internal 36V, 1.3A switches allowing for the driving of two strings of LEDs independently, providing flexibility in design.
  • High Efficiency: With a high switching frequency of 1.2MHz, the LT3466EDD-1#TRPBF allows for the use of small inductors and capacitors, resulting in a compact and efficient design with minimal power loss.
  • True Color PWM Dimming: The IC supports true color pulse-width modulation (PWM) dimming, which delivers constant LED color with varying brightness levels.
  • Integrated Soft-Start: The soft-start feature limits inrush current at startup, providing protection and enhancing the longevity of the LEDs and the power supply.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing overheating and potential damage.

Applications

  • Portable Lighting
  • Automotive and Avionic Lighting
  • Architectural Detail Lighting
  • Display Backlighting

The LT3466EDD-1#TRPBF comes in a small 10-pin DFN package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it a highly reliable choice for designers looking to implement an advanced LED driving solution. The part number suffix 'TRPBF' indicates that this product is provided in tape and reel packaging and is lead-free, which is essential for environmentally conscious manufacturing processes.

Overall, the LT3466EDD-1#TRPBF by Linear Technology represents a blend of performance, efficiency, and reliability, making it a top choice for driving high-brightness LEDs in a wide array of lighting applications.