Search
Filters

STP16CP05XTTR

Part No : STP16CP05XTTR
Manufacturer : STMicroelectronics
Catalog : PMIC - LED Drivers
Description : IC LED DRIVER LIN 100MA 24TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.851
$51.060
140+
$0.720
$100.800
215+
$0.698
$150.070
300+
$0.676
$202.800
385+
$0.655
$252.175
510+
$0.589
$300.390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,000 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP-EP
Win Source Part Number 031460-STP16CP05XTTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
STMicroelectronics STP16CP05XTTR is available at WIN SOURCE. Please review product page below for detailed information, including STP16CP05XTTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for STP16CP05XTTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP-EP
Win Source Part Number 031460-STP16CP05XTTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STP16CP05XTTR
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
STP16CP05XTTR Price

STP16CP05XTTR Datasheet
STP16CP05XTTR Application

STP16CP05XTTR Replacement
STP16CP05XTTR Pdf

STP16CP05XTTR Pinout
STP16CP05XTTR Image

STP16CP05XTTR Picture
STP16CP05XTTR In Stock

STP16CP05XTTR Distributor
STP16CP05XTTR PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
IC DETECTOR VOLT 3.2V CMOS 5VSOF
284
IC REG MULT CONFG ADJ 2.5A 20QFN / 2.5A Regulator with Integrated High-side MOSFET for Synchronous Buck or Boost Buck Converter
77
SWITCHING REGULATOR, DC-DC, BUCK
217
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
52
IC FPGA 189 I/O 240QFP
4
T3/E3 TRANSFORMER
51
DIODE ARRAY SCHOTTKY 70V SOT23
22371
CONTACT H.D. CRIMP SKT 22-26AWG
50
Silicon Schottky Diode (Rectifier Schottky diode for mobile communication Low voltage high inductane For power supply
411

Top Sellers