Search
Filters

DRV10983PWPR

IC MOTOR DRIVER PWM 24HTSSOP
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
20+
$2.986
$59.720
45+
$2.239
$100.755
150+
$2.015
$302.250
Availability: 690 In Stock
This product has a minimum quantity of 20
The introduction of the DRV10983 uses a configurable 3A driver with integrated control logic to help customers achieve reliable startup and optimum performance by quickly adjusting the motor.?The DRV10983 uses 180-degree sinusoidal sensorless technology to provide up to 75% noise reduction compared to competing solutions to meet the needs of cooling fans, ceiling fans, blowers, and small appliances.?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Appliance
Output Current 2A
Supply Voltage - Operating 8 V to 28 V
Voltage - Load 8 V to 28 V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 118995-DRV10983PWPR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Appliance
Output Current 2A
Supply Voltage - Operating 8 V to 28 V
Voltage - Load 8 V to 28 V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 118995-DRV10983PWPR
DRV10983PWPR Price

DRV10983PWPR Datasheet
DRV10983PWPR Application

DRV10983PWPR Replacement
DRV10983PWPR Pdf

DRV10983PWPR Pinout
DRV10983PWPR Image

DRV10983PWPR Picture
DRV10983PWPR In Stock

DRV10983PWPR Distributor
DRV10983PWPR PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
-2.3A , -30V , RDS(ON) 120 m P-Channel Enhancement Mode MOSFET
3000
Inverting Schmitt-trigger
268548
4-BIT ARITHMETIC LOGIC UNIT/FUNCTION GENERATOR
110
IC MCU 32BIT 512KB FLASH 121BGA
1657
1-Megabit 64K x 16 OTP EPROM
7
Digital DC/DC PMBus 10A Power Module
143
150mA 2ch LDO REGULATOR
9000