The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DRV2605YZFR

Part No DRV2605YZFR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DC Motor Driver 9-Pin DSBGA T/R / IC ERM/LRA HAPTIC DRIVER 9DSBGA
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
Pricing & Ordering $1.161 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
25+
$2.0380
$50.950
60+
$1.6720
$100.320
93+
$1.6200
$150.660
128+
$1.5680
$200.704
166+
$1.5150
$251.490
221+
$1.3590
$300.339
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,310 pieces
MOQ: 25 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC ERM, LRA
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Load 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 9-DSBGA
Win Source Part Number 103317-DRV2605YZFR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Family Name DRV2605
Introduction Date October 30, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TB6591FLG(EL); TB6591FLG; TB6594FLG(EL);  TB6594FLG; 

Description

The DRV2605YZFR is a top-tier haptic driver product from the globally recognized technology company, Texas Instruments. This state-of-the-art device is designed to provide a superior haptic experience, enhancing user interfaces with tactile feedback. It is a versatile piece of technology that is ideal for various applications, such as smartphones, tablets, handheld medical devices, and wearable devices. The DRV2605YZFR offers a wide range of features that set it apart from other haptic drivers in the market. It is equipped with a smart loop architecture that enables dynamic optimization of haptic effects, ensuring optimal performance. This product also provides automatic overdrive and braking, which helps to create a sharper, crisper haptic effect. One of the most impressive features of the DRV2605YZFR is its library of licensed Immersion TouchSense 2200 effects. This means that it comes pre-loaded with a wide variety of tactile feedback effects, giving designers the ability to create a more immersive and interactive user experience. The product is designed with an I2C controlled digital playback engine, which provides a simple, reliable, and highly flexible solution for driving ERM and LRA motors. Its waveform sequencing allows for more complex haptic events, while its audio-to-vibe functionality can convert audio input into tactile feedback. The DRV2605YZFR is also designed for efficiency. It operates with a supply voltage range of 2.6V to 5.5V, making it suitable for battery-powered devices. It also features automatic shutdown for power saving, ensuring longer battery life. In terms of physical specifications, the DRV2605YZFR is a compact device, packaged in a 2.5mm x 2.5mm x 0.6mm QFN with 10 pins. This makes it ideal for applications where space is a premium. In conclusion, the DRV2605YZFR from Texas Instruments is a high-performing, feature-rich haptic driver that is designed to enhance the user experience. Its combination of advanced features, compact size, and power efficiency makes it a superior choice for designers and manufacturers looking to incorporate haptic feedback into their devices.