Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

L293D

Part No :
L293D
Manufacturer :
Catalog :
PMIC - Motor Drivers,Controllers
Description :
Dual Half Bridge Motor Driver 24V 16-Pin Power PDIP Tube / IC MOTOR DRIVER PAR 16-DIP
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
23+
€2.0480
€47.106
55+
€1.7060
€93.803
84+
€1.6560
€139.141
116+
€1.6070
€186.454
149+
€1.5580
€232.185
197+
€1.4110
€277.981
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 69,913 pieces
MOQ: 23 pcs
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
Supply and Demand Status Sufficient
Application Field Used in Hobby & Education
Family Name L293D
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
L293NE;   L293DNEE4; L293NEE4; L293DN;  
Fake Threat In the Open Market 28 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 089622-L293D
Catalog Drivers
Manufacturer Device Package 16-PowerDIP
Package 16-DIP (0.300" 7.62mm)
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Voltage - Load 4.5 V ~ 36 V
Operating Supply Voltage 4.5 V ~ 36 V
Current - Output 600mA
Applications General Purpose
Interface Parallel
Output Configuration Half Bridge (4)
Function Driver - Fully Integrated Control and Power Stage
Motor Type - AC DC Brushed DC
Motor Type - Stepper Bipolar
Packaging Tube
Family PMIC - Motor Drivers Controllers
Category Integrated Circuits(ICs)
Standard Package 25
Manufacturer STMicroelectronics
The L293D has been designed specifically as a PMIC - Motor Drivers,Controllers ,listed in Integrated Circuits(ICs) category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The L293D is available in our Shenzhen warehouse, its stock code is 172403 . Check L293D real time inventory , price and technical information.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Application Field Used in Hobby & Education
Family Name L293D
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
L293NE;   L293DNEE4; L293NEE4; L293DN;  
Fake Threat In the Open Market 28 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 089622-L293D
Catalog Drivers
Manufacturer Device Package 16-PowerDIP
Package 16-DIP (0.300" 7.62mm)
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Voltage - Load 4.5 V ~ 36 V
Operating Supply Voltage 4.5 V ~ 36 V
Current - Output 600mA
Applications General Purpose
Interface Parallel
Output Configuration Half Bridge (4)
Function Driver - Fully Integrated Control and Power Stage
Motor Type - AC DC Brushed DC
Motor Type - Stepper Bipolar
Packaging Tube
Family PMIC - Motor Drivers Controllers
Category Integrated Circuits(ICs)
Standard Package 25
Manufacturer STMicroelectronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L293D
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
L293D Price

L293D Datasheet
L293D Application

L293D Replacement
L293D Pdf

L293D Pinout
L293D Image

L293D Picture
L293D In Stock

L293D Distributor
L293D PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
Quad, 14-Bit, 80 MSPS/105 MSPS/125 MSPS
109
TONE ENCODER
974
需要补充
12
IC TRANSLATOR DUAL 3.3V 8-SOIC
52
IC DRAM 256MBIT PARALLEL 66TSOP
294
TRANS NPN 50V 0.1A MINI 3P
1570
Phase Control SCR TO-220AB FULL-PAK, 16 A
108
DUAL N-CHANNEL ENHANCEMENT-MODE POWER MOSFETS
5072

Top Sellers