Search
Filters

L9930PD

Part No :
L9930PD
Manufacturer :
Catalog :
PMIC - Motor Drivers,Controllers
Description :
IC MOTOR DRIVER PAR 20POWERSO
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 744 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 2A
Supply Voltage - Operating 8 V to 18 V
Voltage - Load 8 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 131087-L9930PD
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
STMicroelectronics L9930PD is available at WIN SOURCE. Please review product page below for detailed information, including L9930PD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for L9930PD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 2A
Supply Voltage - Operating 8 V to 18 V
Voltage - Load 8 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 131087-L9930PD
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L9930PD
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
L9930PD Price

L9930PD Datasheet
L9930PD Application

L9930PD Replacement
L9930PD Pdf

L9930PD Pinout
L9930PD Image

L9930PD Picture
L9930PD In Stock

L9930PD Distributor
L9930PD PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
750MHz, Low Distortion Unity Gain, Closed Loop Buffer | IC BUFFER 1 CIRCUIT 8SOIC
89
CAP TANT 2200UF 6.3V 20% 5829
100
SINGLE P-CHANNEL ENHANCEMENT MODE MOSFET
535
MOSFET N-CH 60V 75A D2PAK / Trans MOSFET N-CH 60V 75A 3-Pin(2+Tab) D2PAK T/R
100
POLYSWITCH 2.00A HOLD SMD
325
Surface mount Zener Diodes
3300

Top Sellers