The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TDF5140AP

Part No TDF5140AP
Manufacturer NXP
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 18DIP
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
Pricing & Ordering $1.353 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.8350
$55.050
70+
$1.5060
$105.420
105+
$1.4590
$153.195
145+
$1.4120
$204.740
185+
$1.3650
$252.525
250+
$1.2240
$306.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,170 pieces
MOQ: 30 pcs
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
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 800mA
Supply Voltage - Operating 4 V to 18 V
Voltage - Load 1.7 V to 20 V
Temperature Range - Operating -30°C to 70°C (TA)
Mounting Through Hole
Case / Package 18-DIP
Win Source Part Number 212775-TDF5140AP
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance

Description

NXP TDF5140AP Stepper Motor Driver

The NXP TDF5140AP is a high-performance, integrated stepper motor driver designed to drive a two-phase bipolar stepper motor in various micro-stepping configurations. This advanced motor driver is ideal for a wide range of precision motion control applications, including printers, scanners, camera stabilization systems, and robotics.

Key Features

  • Integrated Dual Full-Bridge Drivers: The TDF5140AP includes built-in dual H-bridge drivers capable of driving the stepper motor with a supply voltage range of 4.75V to 30V, making it suitable for a variety of stepper motors.
  • Programmable Micro-stepping: With its programmable micro-stepping feature, the device allows for increased resolution and smoother motor operation. Users can configure the motor to operate in full-step, half-step, quarter-step, or eighth-step modes, providing flexibility in motion control.
  • High Output Current: The device can deliver up to 750 mA continuous current per phase, with peak currents up to 1.5 A, ensuring robust performance for demanding applications.
  • Thermal Shutdown: The TDF5140AP is equipped with a thermal shutdown feature that protects the device from overheating, enhancing its reliability and longevity.
  • Low Power Dissipation: It is designed with low on-resistance MOSFETs, minimizing power dissipation and making it an energy-efficient solution for motor driving.
  • Protection Features: The driver includes under-voltage lockout, cross-conduction protection, and short-circuit protection, ensuring safe operation under various conditions.

Applications

The TDF5140AP stepper motor driver is suitable for a variety of applications where precise motor control is required. Its robust feature set makes it an excellent choice for:

  • Office automation equipment
  • Medical devices
  • Industrial automation
  • Consumer electronics

In summary, the NXP TDF5140AP stepper motor driver offers a powerful and versatile solution for controlling stepper motors with precision and efficiency. Its range of protective features and programmable micro-stepping capabilities make it a top choice for engineers and designers looking to implement advanced motion control systems.