Search
Filters

TLE6208-3G

IC MOTOR DRIVER SPI 14DSO
Manufacturer: Infineon Technologies
rohs
Availability: 76,621 In Stock
The TLE6208-3G is defined as PMIC - Motor Drivers,Controllers ,included in Integrated Circuits(ICs) group. The designer and manufactured of TLE6208-3G is Infineon Technologies. It is available in WIN SOURCE PHI warehouse. The storage code of TLE6208-3G is 369663. More detailed data for TLE6208-3G, feel free to contact us.
Products specifications
Manufacturer Infineon Technologies
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers Controllers
Series SPT
Packaging Reel
Motor Type - AC DC Brushed DC
Function Driver - Fully Integrated Control and Power Stage
Output Configuration Half Bridge (3)
Interface SPI
Technology DMOS
Applications General Purpose
Current - Output 600mA
Operating Supply Voltage 4.75 V ~ 5.5 V
Voltage - Load 5.6 V ~ 40 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package PG-DSO-14
Catalog Drivers
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 052303-TLE6208-3G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Infineon Technologies
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers Controllers
Series SPT
Packaging Reel
Motor Type - AC DC Brushed DC
Function Driver - Fully Integrated Control and Power Stage
Output Configuration Half Bridge (3)
Interface SPI
Technology DMOS
Applications General Purpose
Current - Output 600mA
Operating Supply Voltage 4.75 V ~ 5.5 V
Voltage - Load 5.6 V ~ 40 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package PG-DSO-14
Catalog Drivers
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 052303-TLE6208-3G
TLE6208-3G Price

TLE6208-3G Datasheet
TLE6208-3G Application

TLE6208-3G Replacement
TLE6208-3G Pdf

TLE6208-3G Pinout
TLE6208-3G Image

TLE6208-3G Picture
TLE6208-3G In Stock

TLE6208-3G Distributor
TLE6208-3G PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 1A SC73
90
Low Profile Power Inductors
500
28V, 1A Li-Ion/Li-Polymer Battery Charger With 10% Battery-Full Threshold, Trickle Charge and Timer
64835
High Power RF LDMOS Field Effect Transistor 12 W, 28 V, 700 – 2200 MHz
905
IC MUX/VIDEOAMP 8CH 50MHZ 20SOIC
36
SENSOR TEMP ANLG VOLT 8-VSSOP
740
3A, Low-Voltage Low-Dropout Regulator
160