Search
Filters

TND027

Part No : TND027
Manufacturer : ON Semiconductor
Catalog : PMIC - Motor Drivers,Controllers
Description : IC MOTOR DRIVER ON/OFF 8SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 73 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 4 V to 10 V
Voltage - Load 40V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 219577-TND027
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
ON Semiconductor TND027 is available at WIN SOURCE. Please review product page below for detailed information, including TND027 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TND027 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 4 V to 10 V
Voltage - Load 40V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 219577-TND027
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TND027
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
TND027 Price

TND027 Datasheet
TND027 Application

TND027 Replacement
TND027 Pdf

TND027 Pinout
TND027 Image

TND027 Picture
TND027 In Stock

TND027 Distributor
TND027 PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
IC OFFLINE SWIT OTP OCP CV 8DIP
729
IC REG LDO 2.1V/2.2V 0.2A 6SON
1000
Three Terminal 1.5A Adjustable
17
IC FLASH 2MBIT 33MHZ 40TSOP
30
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
8
PWM STEP-UP DC/DC CONVERTER
600

Top Sellers