The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FAN4800CSNY

Part No FAN4800CSNY
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTLR PFC/PWM COMBO 16DIP
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
Pricing & Ordering $1.117 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
40+
$1.4130
$56.520
90+
$1.1600
$104.400
135+
$1.1240
$151.740
185+
$1.0870
$201.095
240+
$1.0510
$252.240
320+
$0.9420
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 147 pieces
MOQ: 40 pcs
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
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 240kHz to 268kHz
Current - Startup 30μA
Supply Voltage - Operating 11 V to 26 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 015830-FAN4800CSNY
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
Quantity per package 1,500

Description

The Fairchild/ON Semiconductor FAN4800CSNY is a current mode, average frequency switching controller designed for use in integrated circuits. It has a frequency switching range of 240kHz to 268kHz and a startup current of 30μA. The controller has a temperature range of -40°C to 105°C and is packaged in a 16-DIP case. It has a medium popularity with a fake threat of 53% in the open market and has a limited supply and demand status.