Search
Filters

AP2182SG-13

Part No : AP2182SG-13
Manufacturer : Diodes Incorporated
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR SW USB 2CH 1.5A 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,742 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 120 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOP
Win Source Part Number 010026-AP2182SG-13
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The AP2182SG-13 devices are P-Channel PMIC, manufactured by Diodes Incorporated,offered in 8-SOP package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 1.5A of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 120 mOhm RDS(on) Typ.The AP2182SG-13 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 120 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOP
Win Source Part Number 010026-AP2182SG-13
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AP2182SG-13
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
AP2182SG-13 Price

AP2182SG-13 Datasheet
AP2182SG-13 Application

AP2182SG-13 Replacement
AP2182SG-13 Pdf

AP2182SG-13 Pinout
AP2182SG-13 Image

AP2182SG-13 Picture
AP2182SG-13 In Stock

AP2182SG-13 Distributor
AP2182SG-13 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
LED WHITE DIFFUSED 0603 SMD
300
DIODE SCHOTTKY 40V 1A SMAE
955
Short-Loop Sine Wave Ringing SLIC
821
8-bit I2C and SMBus I/O port with interrupt, 2-kbit EEPROM and 6 address pins
326
EMITTER IR 875NM 100MA RADIAL
2
HIGH POWER LINEAR UHF AMPLIFIER
23

Top Sellers