Search
Filters

AUIPS7141R

Part No : AUIPS7141R
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR SWITCH N-CHAN 1:1 DPAK-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
24+
€2.042
€48.997
60+
€1.728
€103.657
90+
€1.676
€150.806
120+
€1.623
€194.719
155+
€1.571
€243.451
205+
€1.414
€289.805
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,490 pieces can ship immediately
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package DPAK-5
Win Source Part Number 140190-AUIPS7141R
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The AUIPS7141R devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in DPAK-5 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 2.1A of continuous load current,with wide input voltage operation from 6 V to 60 V and 75 mOhm RDS(on) Typ.The AUIPS7141R offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.1A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package DPAK-5
Win Source Part Number 140190-AUIPS7141R
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AUIPS7141R
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
AUIPS7141R Price

AUIPS7141R Datasheet
AUIPS7141R Application

AUIPS7141R Replacement
AUIPS7141R Pdf

AUIPS7141R Pinout
AUIPS7141R Image

AUIPS7141R Picture
AUIPS7141R In Stock

AUIPS7141R Distributor
AUIPS7141R PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
TRANS NPN 60V 2A 3-PIN ATV
72
RF FET LDMOS 100V 16DB SOT539A
1
IC EEPROM 1KBIT 1MHZ 8SOIC
40
N-CHANNEL ENHANCEMENT MODE MOSFET
3952
Low Noise, Low Quiescent Current, 150mA Linear Regulator with Noise Bypass
1202
Power MOSFET(Vdss=100V, Rds(on)max=0.060ohm, Id=4.5A) | MOSFET N-CH 100V 4.5A 8-SOIC
121

Top Sellers