Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

BSP452 E6327

Part No :
BSP452 E6327
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC HIGH SIDE SWITCH SOT-223
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
11+
€4.6080
€50.690
25+
€3.8360
€95.900
38+
€3.7260
€141.581
52+
€3.6160
€188.013
67+
€3.5060
€234.866
88+
€3.1750
€279.392
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,000 pieces
MOQ: 11 pcs
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
Fake Threat In the Open Market 69 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 118944-BSP452 E6327
Case / Package PG-SOT223-4
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Input Type Non-Inverting
Rds On (Typ) 160 mOhm
Current - Output (Max) 700mA
Supply Voltage - Operating Not Required
Voltage - Load 5 V to 34 V
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits

The BSP452 E6327 devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-SOT223-4 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 700mA of continuous load current,with wide input voltage operation from 5 V to 34 V and 160 mOhm RDS(on) Typ.The BSP452 E6327 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.

Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 69 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 118944-BSP452 E6327
Case / Package PG-SOT223-4
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Input Type Non-Inverting
Rds On (Typ) 160 mOhm
Current - Output (Max) 700mA
Supply Voltage - Operating Not Required
Voltage - Load 5 V to 34 V
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSP452 E6327
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
BSP452 E6327 Price

BSP452 E6327 Datasheet
BSP452 E6327 Application

BSP452 E6327 Replacement
BSP452 E6327 Pdf

BSP452 E6327 Pinout
BSP452 E6327 Image

BSP452 E6327 Picture
BSP452 E6327 In Stock

BSP452 E6327 Distributor
BSP452 E6327 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
CMOS PRESETTABLE UP/DOWN COUNTERS
164
IC DUAL DIFF COMPARATOR 8-SOIC
600
IC TRANSCEIVER FULL 2/2 16SOIC
264
3 TO 8 LINE DECODER
TRIAC PREDRIVER NON-ZERO CROSSING OPTOCOUPLER
9
IC RESET W/BATT BACKUP SOP8 TR
16
IC REG LINEAR 3.3V 400MA SOT23
211
DIODE ARRAY GP 400V 8A TO220AB
7227

Top Sellers