Search
Filters

BSP772T

IC SWITCH SMART HIGH SIDE 8DSO
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
The BSP772T devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in P-DSO-8 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 2.6A of continuous load current,with wide input voltage operation from 5 V to 34 V and 50 mOhm RDS(on) Typ.The BSP772T offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Quantity
Price
Ext. Price
37+
€1.173
€43.403
87+
€0.997
€86.716
327+
€0.791
€258.722
Availability: 50 In Stock
This product has a minimum quantity of 37
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.6A
Rds On (Typ) 50 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package P-DSO-8
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012140-BSP772T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.6A
Rds On (Typ) 50 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package P-DSO-8
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012140-BSP772T
BSP772T Price

BSP772T Datasheet
BSP772T Application

BSP772T Replacement
BSP772T Pdf

BSP772T Pinout
BSP772T Image

BSP772T Picture
BSP772T In Stock

BSP772T Distributor
BSP772T PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC DVR/RCVR RS232 ESD 20SSOP
1780
40PIN SMD ETHERNET 10/100 BASE TX TWO PORT TRANSFORMER
7
TRANS PNP 400V 0.5A E-LINE
3500
DIODE ZENER 35V 1W PMDU
18000
COMPLEMENTARY SILICON PLASTIC POWER TRANSISTORS
167
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
13
IC OPAMP DIFF 500KHZ 8SOIC
3377