Search
Filters

BTS118DATMA1

Part No : BTS118DATMA1
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR SWITCH 42V 2.4A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 2.4A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-3
Win Source Part Number 201546-BTS118DATMA1
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The BTS118DATMA1 devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-TO252-3 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 2.4A of continuous load current,with wide input voltage operation from 42V (Max) and 70 mOhm RDS(on) Typ.The BTS118DATMA1 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 2.4A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-3
Win Source Part Number 201546-BTS118DATMA1
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS118DATMA1
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
BTS118DATMA1 Price

BTS118DATMA1 Datasheet
BTS118DATMA1 Application

BTS118DATMA1 Replacement
BTS118DATMA1 Pdf

BTS118DATMA1 Pinout
BTS118DATMA1 Image

BTS118DATMA1 Picture
BTS118DATMA1 In Stock

BTS118DATMA1 Distributor
BTS118DATMA1 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Bias Resistor Transistor
300
Miniature Panel Mount Optical Encoders
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 2.8V 300MA 4X2SON
1081
HIGH FREQUENCY AMPLIFIER NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD
1283
HIGH EFFICIENCY FAST RECOVERY DIODES
480
IC VREF SHUNT ADJ SOT23-3
2588
LatticeXP Family Data Sheet | IC FPGA 188 I/O 256FBGA
4
IC FLASH 256MBIT 50NS 55VFBGA
74
20A, 60V N-CHANNEL POWER MOSFET
1667
NTC THERMISTOR 1.5K OHM 5% 0402
971

Top Sellers