Search
Filters

BTS134D

IC PWR SWITCH 42V 3.5A TO252
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
Availability: 5,000 In Stock
The BTS134D devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-TO252-3 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 3.5A of continuous load current,with wide input voltage operation from 42V (Max) and 35 mOhm RDS(on) Typ.The BTS134D offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012204-BTS134D
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012204-BTS134D
BTS134D Price

BTS134D Datasheet
BTS134D Application

BTS134D Replacement
BTS134D Pdf

BTS134D Pinout
BTS134D Image

BTS134D Picture
BTS134D In Stock

BTS134D Distributor
BTS134D PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
1-Megabit 128K x 8 5-volt Only Flash Memory
4
MOSFET N CH 620V 8.4A I2PAKFP
2335
Maximum Power 43 W BTL x 4-ch Audio Power IC
1023
FET RF 15V 200MHZ CP4
18036
IC FLASH 128MBIT 108MHZ 16SO
146
MMIC AMPLIFIER 6TSSOP
7954