Search
Filters

BTS4142N

Part No : BTS4142N
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC HIGH SIDE PWR SWITCH SOT-223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.983
$54.065
125+
$0.831
$103.875
190+
$0.806
$153.140
260+
$0.781
$203.060
335+
$0.756
$253.260
445+
$0.680
$302.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 28,000 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 12 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.4A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package PG-SOT223-4
Win Source Part Number 079741-BTS4142N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name BTS 4142
Introduction Date September 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TDE1798DP;  TPS1H100AQPWPRQ1;  TPS1H100BQPWPRQ1;  

The BTS4142N devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-SOT223-4 package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 1.4A of continuous load current,with wide input voltage operation from 12 V to 45 V and 150 mOhm RDS(on) Typ.The BTS4142N offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 12 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.4A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package PG-SOT223-4
Win Source Part Number 079741-BTS4142N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name BTS 4142
Introduction Date September 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TDE1798DP;  TPS1H100AQPWPRQ1;  TPS1H100BQPWPRQ1;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS4142N
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
BTS4142N Price

BTS4142N Datasheet
BTS4142N Application

BTS4142N Replacement
BTS4142N Pdf

BTS4142N Pinout
BTS4142N Image

BTS4142N Picture
BTS4142N In Stock

BTS4142N Distributor
BTS4142N PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
High-Density EE CMOS Programmable Logic
80
IC REG MULT CONFG INV ADJ 2A 7DD
68
Dual low-ohmic single-pole single-throw analog switch
333
Glass Passivated Single-Phase Bridge Rectifier
162
CMOS 4-BIT MICROCONTROLLER
43

Top Sellers