Search
Filters

BTS4175SGA

Part No : BTS4175SGA
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SWITCH PWR HISIDE 8DSO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.899
€49.416
130+
€0.761
€98.900
200+
€0.738
€147.532
270+
€0.715
€192.927
350+
€0.691
€242.002
465+
€0.622
€289.276
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 34,798 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 52 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 175 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-8
Win Source Part Number 110241-BTS4175SGA
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
The BTS4175SGA devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-DSO-8 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.3A of continuous load current,with wide input voltage operation from 6 V to 52 V and 175 mOhm RDS(on) Typ.The BTS4175SGA offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 52 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 175 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-8
Win Source Part Number 110241-BTS4175SGA
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS4175SGA
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
BTS4175SGA Price

BTS4175SGA Datasheet
BTS4175SGA Application

BTS4175SGA Replacement
BTS4175SGA Pdf

BTS4175SGA Pinout
BTS4175SGA Image

BTS4175SGA Picture
BTS4175SGA In Stock

BTS4175SGA Distributor
BTS4175SGA PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Shipped in packet-tape reel(5,000pcs per reel)
3020
IC MCU 8BIT 3.5KB FLASH 20SSOP
73
CAP TANT 10UF 35V 10% 2917
50
Dual N-Channel 30-V (D-S) MOSFET with Schottky Diode
305
IC BUFFER NON-INVERT 3.6V 20QFN
1000

Top Sellers