Search
Filters

BTS452T

Part No : BTS452T
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SWITCH PWR HISIDE TO252-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 52 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-5
Win Source Part Number 079742-BTS452T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The BTS452T devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-TO252-5 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.8A of continuous load current,with wide input voltage operation from 6 V to 52 V and 150 mOhm RDS(on) Typ.The BTS452T offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 52 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-5
Win Source Part Number 079742-BTS452T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS452T
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
BTS452T Price

BTS452T Datasheet
BTS452T Application

BTS452T Replacement
BTS452T Pdf

BTS452T Pinout
BTS452T Image

BTS452T Picture
BTS452T In Stock

BTS452T Distributor
BTS452T PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC DETECTOR MULT SWITCH 32-SOIC
MOSFET 2N-CH 4CHIPLGA
2133
MINI D RIBBON CBL ASSY 26POS 1.5
1
UHF ASK/FSK Industrial Transmitter
50
Mixed-Signal Microcontrollers
1
IC CTLR BALLAST DIMMING 16-DIP
666
CONN FEMALE 28POS DL .1" R/A TIN
13
IC LED DRVR 8BIT 16SOIC

Top Sellers