Search
Filters

BTS5210L

IC HIGH SIDE PWR SWITCH PDSO-12
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
30+
€1.535
€46.062
80+
€1.287
€102.960
265+
€1.080
€286.200
Availability: 400 In Stock
This product has a minimum quantity of 30
The BTS5210L devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-DSO-12-9 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.8A of continuous load current,with wide input voltage operation from 5.5 V to 40 V and 110 mOhm RDS(on) Typ.The BTS5210L offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 40 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 110 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-12-9
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 079743-BTS5210L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5.5 V to 40 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.8A
Rds On (Typ) 110 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-12-9
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 079743-BTS5210L
BTS5210L Price

BTS5210L Datasheet
BTS5210L Application

BTS5210L Replacement
BTS5210L Pdf

BTS5210L Pinout
BTS5210L Image

BTS5210L Picture
BTS5210L In Stock

BTS5210L Distributor
BTS5210L PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
TRIMMER 50 OHM 0.5W PC PIN
16000
3-V TO 5.5-V TWO-CHANNEL RS-232 1-MBIT/S LINE DRIVERS/RECEIVERS WITH ±15-kV IEC ESD PROTECTION
6
IC KEYPAD SCAN DEVICE I2C 24WQFN
76335
64K (8K x 8) Battery-Voltage™ Parallel EEPROM with Page Write and Software Data Protection
86
Complete, 8-Channel, 12-Bit Data-Acquisition Systems
4