Search
Filters

BTS611L1

Part No : BTS611L1
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC HIGH SIDE PWR SWITCH T0263-7
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$2.668
$53.360
45+
$2.257
$101.565
70+
$2.189
$153.230
95+
$2.120
$201.400
125+
$2.052
$256.500
165+
$1.847
$304.755
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO263-7-2
Win Source Part Number 012223-BTS611L1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The BTS611L1 devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-TO263-7-2 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 3.5A of continuous load current,with wide input voltage operation from 5 V to 34 V and 160 mOhm RDS(on) Typ.The BTS611L1 offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO263-7-2
Win Source Part Number 012223-BTS611L1
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS611L1
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
BTS611L1 Price

BTS611L1 Datasheet
BTS611L1 Application

BTS611L1 Replacement
BTS611L1 Pdf

BTS611L1 Pinout
BTS611L1 Image

BTS611L1 Picture
BTS611L1 In Stock

BTS611L1 Distributor
BTS611L1 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC TXRX NON-INVERT 3.6V 20TSSOP
500
Low-Noise Precision Operaional Amplifiers
IC OPAMP GP 1MHZ RRO SOT23-5
25
TRANS 2NPN 40V 0.5A 6SSOT
11343
Low-Loss 70 MHz IF SAW Filter (SMD 13.3×6.5 mm)
2
DIODE SCHOTTKY 40V 1A SOD123W
943

Top Sellers