Search
Filters

BTS6143D

Part No : BTS6143D
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SWITCH PWR HISIDE DPAK-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.313
€45.959
85+
€1.112
€94.478
130+
€1.078
€140.166
175+
€1.044
€182.700
225+
€1.011
€227.408
300+
€0.910
€272.970
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 48,940 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 38 V
Supply Voltage - Operating Not Required
Current - Output (Max) 8A
Rds On (Typ) 8 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-5
Win Source Part Number 012226-BTS6143D
Family Name BTS6143D
Introduction Date May 09, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; uPD166009T1F-E1-AY;  

The BTS6143D devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-TO252-5 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 8A of continuous load current,with wide input voltage operation from 5.5 V to 38 V and 8 mOhm RDS(on) Typ.The BTS6143D offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 38 V
Supply Voltage - Operating Not Required
Current - Output (Max) 8A
Rds On (Typ) 8 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-5
Win Source Part Number 012226-BTS6143D
Family Name BTS6143D
Introduction Date May 09, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
uPD166009AT1F-E1-AY; uPD166021AT1F-E1-AY; uPD166009T1F-E1-AY;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS6143D
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
BTS6143D Price

BTS6143D Datasheet
BTS6143D Application

BTS6143D Replacement
BTS6143D Pdf

BTS6143D Pinout
BTS6143D Image

BTS6143D Picture
BTS6143D In Stock

BTS6143D Distributor
BTS6143D PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
SWITCH SLIDE
100
FILTER SAW IF 456.0MHZ WIMAX SMD
300
RELAY OPTO AC/DC 400V 120MA 6SMD
44
IC RADIO RX AM/FM/AUX 24SSOP
66
IC LCD DISPLAY DRIVER
345
IC PROM SER C-TEMP 3.3V 44-PLCC
36