Search
Filters

BTS723GW

Part No : BTS723GW
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR SW 2CH 58V HISIDE PDSO14
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$2.549
$50.980
50+
$2.157
$107.850
75+
$2.091
$156.825
100+
$2.026
$202.600
130+
$1.961
$254.930
170+
$1.765
$300.050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 37,984 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 7 V to 58 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-14
Win Source Part Number 012234-BTS723GW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The BTS723GW devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-DSO-14 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 2.5A of continuous load current,with wide input voltage operation from 7 V to 58 V and 90 mOhm RDS(on) Typ.The BTS723GW offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 7 V to 58 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-14
Win Source Part Number 012234-BTS723GW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS723GW
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
BTS723GW Price

BTS723GW Datasheet
BTS723GW Application

BTS723GW Replacement
BTS723GW Pdf

BTS723GW Pinout
BTS723GW Image

BTS723GW Picture
BTS723GW In Stock

BTS723GW Distributor
BTS723GW PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
High-speed CAN transceiver with Standby mode
150
Film Chip Capacitor
100
TVS DIODE 58VWM 93.6VC SMC
289
High-Voltage 1-A Step-Down Switching Regulator
1000
Ultra-Low Quiescent Current, 150mA μCap LDO Regulator
250

Top Sellers