Search
Filters

BTS840S2

Part No : BTS840S2
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SWITCH PWR HISIDE 2CH DSO-20
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$3.453
$51.795
35+
$2.922
$102.270
55+
$2.833
$155.815
75+
$2.745
$205.875
95+
$2.656
$252.320
130+
$2.390
$310.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 440 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 11A
Rds On (Typ) 27 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-20-37
Win Source Part Number 131084-BTS840S2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Family Name BTS840
Introduction Date January 06, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
BTS5016-2EKA; BTS5030-2EKA;  
The BTS840S2 devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-DSO-20-37 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 11A of continuous load current,with wide input voltage operation from 5 V to 34 V and 27 mOhm RDS(on) Typ.The BTS840S2 offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 11A
Rds On (Typ) 27 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-DSO-20-37
Win Source Part Number 131084-BTS840S2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Family Name BTS840
Introduction Date January 06, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
BTS5016-2EKA; BTS5030-2EKA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS840S2
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
BTS840S2 Price

BTS840S2 Datasheet
BTS840S2 Application

BTS840S2 Replacement
BTS840S2 Pdf

BTS840S2 Pinout
BTS840S2 Image

BTS840S2 Picture
BTS840S2 In Stock

BTS840S2 Distributor
BTS840S2 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC SDRAM 256MBIT 167MHZ 90VFBGA
31
IC MCU 8BIT 64KB FLASH 32TQFP
28
MOSFET N-CH 500V 5A A.D2PAK
121
IC REG LDO 2.5V 5A TO263-3
810
IC PWR MGMT FOR FPGA 159BGA
275
CMOS-CCD 1H Delay Line for NTSC
111
CMOS Video Multiplexer/Amplifier

Top Sellers