Search
Filters

BUK138-50DL,118

Part No :
BUK138-50DL,118
Manufacturer :
NXP
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
MOSFET N-CH 50V 8A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,991 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 65 pct.
Popularity Medium
Case / Package DPAK
Temperature Range - Operating 150°C (TJ)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Input Type Non-Inverting
Current - Output (Max) 8A
Supply Voltage - Operating Not Required
Voltage - Load 50V (Max)
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer NXP
Categories Integrated Circuits
Rds On (Typ) 68 mOhm
Win Source Part Number 104231-BUK138-50DL,118
The BUK138-50DL,118 devices are N-Channel PMIC, manufactured by NXP,offered in DPAK package and operated over the extended (150°C ) temperature range. It provides up to 8A of continuous load current,with wide input voltage operation from 50V (Max) and 68 mOhm RDS(on) Typ.The BUK138-50DL,118 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 65 pct.
Popularity Medium
Case / Package DPAK
Temperature Range - Operating 150°C (TJ)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Input Type Non-Inverting
Current - Output (Max) 8A
Supply Voltage - Operating Not Required
Voltage - Load 50V (Max)
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer NXP
Categories Integrated Circuits
Rds On (Typ) 68 mOhm
Win Source Part Number 104231-BUK138-50DL,118
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUK138-50DL,118
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
BUK138-50DL,118 Price

BUK138-50DL,118 Datasheet
BUK138-50DL,118 Application

BUK138-50DL,118 Replacement
BUK138-50DL,118 Pdf

BUK138-50DL,118 Pinout
BUK138-50DL,118 Image

BUK138-50DL,118 Picture
BUK138-50DL,118 In Stock

BUK138-50DL,118 Distributor
BUK138-50DL,118 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 39V 500MW SOD80
2000
Dual 200 mW Headphone Amplifier with Shutdown Mode
23
IC VREF SHUNT ADJ SOT23-3
3338
IC LED DRIVER CTRLR DIM 10MSOP
4050
IC MCU 16BIT 32KB FLASH 32LQFP
274
IC REG BUCK BOOST INV ADJ 8SOIC
997
LOW POWER J-FET SINGLE OPERATIONAL AMPLIFIER
38

Top Sellers