Search
Filters

DRV103U

Part No : DRV103U
Manufacturer : Texas Instruments
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC LO-SIDE DRIVER PWM 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$3.246
$64.920
40+
$2.746
$109.840
60+
$2.663
$159.780
80+
$2.580
$206.400
105+
$2.497
$262.185
135+
$2.247
$303.345
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 8 V to 32 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 014601-DRV103U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Application Field Used in Clock & Timing
The DRV103U devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-SOIC package and operated over the extended (-55°C to 125°C ) temperature range. It provides up to 1.5A of continuous load current,with wide input voltage operation from 8 V to 32 V.The DRV103U offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type N-Channel
Voltage - Load 8 V to 32 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 014601-DRV103U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Application Field Used in Clock & Timing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DRV103U
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
DRV103U Price

DRV103U Datasheet
DRV103U Application

DRV103U Replacement
DRV103U Pdf

DRV103U Pinout
DRV103U Image

DRV103U Picture
DRV103U In Stock

DRV103U Distributor
DRV103U PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC OFFLINE SWIT UVLO HV TO262
899
MOSFET N-CH 60V 33A DIRECTFETL8
Hex Inverter | IC INVERTER 6CH 6-INP 14TSSOP
250
IC CPU SUPERVISOR 32K EE 8-SOIC
467
IC UART CMOS DUAL 44PLCC
10

Top Sellers