Search
Filters

FDC6333C

Part No :
FDC6333C
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N/P-CH 30V 2.5A/2A SSOT6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
175+
€0.257
€45.012
410+
€0.217
€89.036
635+
€0.211
€133.941
870+
€0.205
€178.089
1,130+
€0.198
€223.265
1,500+
€0.178
€267.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 107,557 pieces can ship immediately
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
AP2530GY-HF-3TR; QS6M3;  QS6M4;  
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date October 01, 2001
Case / Package SuperSOT-6
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 700mW
Max Input Capacitance 282pF @ 15V
Gate-Source Threshold Voltage 3V @ 250μA
Maximum Rds On at Id,Vgs 95 mOhm @ 2.5A, 10V
Continuous Drain Current at 25°C 2.5A, 2A
Drain-Source Breakdown Voltage 30V
FET Feature Logic Level Gate
FET Type N and P-Channel
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
Max Gate Charge 6.6nC @ 10V
Win Source Part Number 001147-FDC6333C
Family Name FDC6333C

FDC6333C, produced by Fairchild/ON Semiconductor, is a transistor in SuperSOT-6 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 2.5A, 2A continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. FDC6333C is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
AP2530GY-HF-3TR; QS6M3;  QS6M4;  
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin Philippines
ECCN EAR99
Introduction Date October 01, 2001
Case / Package SuperSOT-6
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Maximum Power Dissipation 700mW
Max Input Capacitance 282pF @ 15V
Gate-Source Threshold Voltage 3V @ 250μA
Maximum Rds On at Id,Vgs 95 mOhm @ 2.5A, 10V
Continuous Drain Current at 25°C 2.5A, 2A
Drain-Source Breakdown Voltage 30V
FET Feature Logic Level Gate
FET Type N and P-Channel
Status Active
Packaging Reel - TR
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
Max Gate Charge 6.6nC @ 10V
Win Source Part Number 001147-FDC6333C
Family Name FDC6333C
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDC6333C
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
FDC6333C Price

FDC6333C Datasheet
FDC6333C Application

FDC6333C Replacement
FDC6333C Pdf

FDC6333C Pinout
FDC6333C Image

FDC6333C Picture
FDC6333C In Stock

FDC6333C Distributor
FDC6333C Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
2
IC SRAM 4MBIT 55NS 32TSOP
430
IC GATE NAND 4CH 2-INP 14-SO
500
P-Channel Enhancement Mode Field Effect Transistor
500
SINGLE-CHIP 4-BIT CMOS MICROCOMPUTER
5
DIODE GEN PURP 400V 3A DO201AD
334

Top Sellers