Search
Filters

FPF1039UCX

Part No :
FPF1039UCX
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC LOAD MGMT SWITCH ADV 6-WLCSP
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
70+
$0.7550
$52.850
160+
$0.6340
$101.440
245+
$0.6150
$150.675
340+
$0.5960
$202.640
435+
$0.5770
$250.995
580+
$0.5210
$302.180
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 19,018 pieces
MOQ: 70 pcs
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
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Voltage - Load 1.2 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 20 mOhm
Features Slew Rate Controlled
Case / Package 6-WLCSP
Win Source Part Number 126414-FPF1039UCX
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
The FPF1039UCX devices are PMIC, manufactured by Fairchild/ON Semiconductor,offered in 6-WLCSP package. It provides up to 3.5A of continuous load current,with wide input voltage operation from 1.2 V to 5.5 V and 20 mOhm RDS(on) Typ.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Voltage - Load 1.2 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 20 mOhm
Features Slew Rate Controlled
Case / Package 6-WLCSP
Win Source Part Number 126414-FPF1039UCX
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FPF1039UCX
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
FPF1039UCX Price

FPF1039UCX Datasheet
FPF1039UCX Application

FPF1039UCX Replacement
FPF1039UCX Pdf

FPF1039UCX Pinout
FPF1039UCX Image

FPF1039UCX Picture
FPF1039UCX In Stock

FPF1039UCX Distributor
FPF1039UCX PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Flip Flop D-Type Bus Interface Pos-Edge 1-Element Automotive 16-Pin PDIP Tube / IC D-TYPE POS TRG SNGL 16DIP
110
RES SMD 11 OHM 5% 1/20W 0201
7500
Quad buffer/line driver; 3-state
115
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE - 50 to 800 Volts CURRENT - 4.0 Amperes)
14
IC DRIVER MOSF LO SIDE HS 8-SOIC
2
LOGIC AHC STD 14DIP
3205
IC AUDIO SUBSYST 2.43W 36DSBGA
790

Top Sellers