Search
Filters

FPF1107

Part No :
FPF1107
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC LOAD MGMT SWITCH P-CH 4-WLCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.2 V to 4 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-WLCSP (0.96x0.96)
Win Source Part Number 114770-FPF1107
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The FPF1107 devices are P-Channel PMIC, manufactured by Fairchild/ON Semiconductor,offered in 4-WLCSP (0.96x0.96) package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 1.2A of continuous load current,with wide input voltage operation from 1.2 V to 4 V and 35 mOhm RDS(on) Typ.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.2 V to 4 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.2A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-WLCSP (0.96x0.96)
Win Source Part Number 114770-FPF1107
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FPF1107
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
FPF1107 Price

FPF1107 Datasheet
FPF1107 Application

FPF1107 Replacement
FPF1107 Pdf

FPF1107 Pinout
FPF1107 Image

FPF1107 Picture
FPF1107 In Stock

FPF1107 Distributor
FPF1107 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
BALUN 2.4GHZ ZIGBEE SMD
1000
CONN HDR 10POS 0.4MM SMD GOLD
66
Dual, High Performance 150mA uCap ULDO
190
IC SDRAM 64MBIT 200MHZ 86TSOP
100
IC CPLD 192MC 4.7NS 100TQFP
17
N-Channel Enhancement Mode Field Effect Transistor
272
High-Current Switching Applications
297
IC DETECTOR VOLT 4.0V ODRN 5VSOF
600

Top Sellers