Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

IPS511GTR

Part No :
IPS511GTR
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC MOSFET HS PWR SW 5A 8-SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
3+
$20.9220
$62.766
6+
$17.4190
$104.514
9+
$16.9180
$152.262
13+
$16.4180
$213.434
16+
$15.9170
$254.672
21+
$14.4160
$302.736
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 55,354 pieces
MOQ: 3 pcs
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
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
IPS511G;   IPS511GPBF;  AUIPS6041G; 
Is this a common-used part? Yes
Estimated EOL Date Obsolete
Country of Origin Malaysia
ECCN EAR99
Introduction Date April 28, 2000
Family Name IPS511
Win Source Part Number 017329-IPS511GTR
Case / Package 8-SO
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Features Auto Restart
Input Type Non-Inverting
Rds On (Typ) 130 mOhm
Current - Output (Max) 1.4A
Supply Voltage - Operating Not Required
Voltage - Load 5.5 V to 35 V
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits

The IPS511GTR devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in 8-SO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.4A of continuous load current,with wide input voltage operation from 5.5 V to 35 V and 130 mOhm RDS(on) Typ.The IPS511GTR offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature.

Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
IPS511G;   IPS511GPBF;  AUIPS6041G; 
Is this a common-used part? Yes
Estimated EOL Date Obsolete
Country of Origin Malaysia
ECCN EAR99
Introduction Date April 28, 2000
Family Name IPS511
Win Source Part Number 017329-IPS511GTR
Case / Package 8-SO
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Features Auto Restart
Input Type Non-Inverting
Rds On (Typ) 130 mOhm
Current - Output (Max) 1.4A
Supply Voltage - Operating Not Required
Voltage - Load 5.5 V to 35 V
Output Type N-Channel
Number of Outputs 1
Switch Type General Purpose
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPS511GTR
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
IPS511GTR Price

IPS511GTR Datasheet
IPS511GTR Application

IPS511GTR Replacement
IPS511GTR Pdf

IPS511GTR Pinout
IPS511GTR Image

IPS511GTR Picture
IPS511GTR In Stock

IPS511GTR Distributor
IPS511GTR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor
213
MOSFET N-CH 600V 2A
4245
Radial Leaded PPTC FRH Series
50
IC LED DRVR LIN DIM 20MA SOT23-6
Power Management Switching IC (with flash memory power switching function)
128

Top Sellers