Search
Filters

IPS7091GTRPBF

Part No : IPS7091GTRPBF
Manufacturer : Infineon Technologies
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC SWITCH IPS HIGH SIDE 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
$2.856
$57.120
45+
$2.416
$108.720
65+
$2.343
$152.295
90+
$2.270
$204.300
115+
$2.197
$252.655
155+
$1.977
$306.435
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Cut Reel
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 109687-IPS7091GTRPBF
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Quantity per package 2,500
The IPS7091GTRPBF devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in 8-SO package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 1.5A of continuous load current,with wide input voltage operation from 6 V to 35 V and 80 mOhm RDS(on) Typ.The IPS7091GTRPBF offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Cut Reel
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 6 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 8-SO
Win Source Part Number 109687-IPS7091GTRPBF
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IPS7091GTRPBF
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
IPS7091GTRPBF Price

IPS7091GTRPBF Datasheet
IPS7091GTRPBF Application

IPS7091GTRPBF Replacement
IPS7091GTRPBF Pdf

IPS7091GTRPBF Pinout
IPS7091GTRPBF Image

IPS7091GTRPBF Picture
IPS7091GTRPBF In Stock

IPS7091GTRPBF Distributor
IPS7091GTRPBF PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Single 16 and 8/Differential 8-Channel and 4-Channel CMOS Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 16CDIP
10
IC COUNTER UNIV HEX HS 16-CDIP
159
IC FPGA 66 I/O 81CSP
1172
IC D-TYPE POS TRG SNGL 20QSOP
293
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER with CLOSED CAPTION DECODER and ON-SCREEN DISPLAY CONTROLLER    
535
1K-16K UNI/O® Serial EEPROM Family Data Sheet
10

Top Sellers