Search
Filters

IRSF3021

IC DRIVER LO SIDE 50V 3A TO220AB
Manufacturer: Infineon Technologies
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The IRSF3021 devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in TO-220AB package and operated over the extended (-55°C to 150°C ) temperature range. It provides up to 3A of continuous load current,with wide input voltage operation from 50V (Max) and 155 mOhm RDS(on) Typ.The IRSF3021 offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 155 mOhm
Input Type Non-Inverting
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138327-IRSF3021
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 155 mOhm
Input Type Non-Inverting
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package TO-220AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138327-IRSF3021
IRSF3021 Price

IRSF3021 Datasheet
IRSF3021 Application

IRSF3021 Replacement
IRSF3021 Pdf

IRSF3021 Pinout
IRSF3021 Image

IRSF3021 Picture
IRSF3021 In Stock

IRSF3021 Distributor
IRSF3021 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 120A D2PAK
3107
PolySwitch®PTC Devices
100
LOW-POWER JFET-INPUT OPERATIONAL AMPLIFIERS
10
FIXED IND 4.7UH 150MA 2.2 OHM
1988
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers
1
IC PLD 10NS 20DIP
329