Search
Filters

ITS4880R

IC SWITCH HISIDE SMART DSO-36
Manufacturer: Infineon Technologies
rohs
Rated 5/5 based on 1 customer reviews
The ITS4880R devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-DSO-36-26 package and operated over the extended (-30°C to 85°C ) temperature range. It provides up to 625mA of continuous load current,with wide input voltage operation from 11 V to 45 V and 150 mOhm RDS(on) Typ.The ITS4880R offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Over Voltage.
Quantity
Price
Ext. Price
5+
€6.347
€31.734
20+
€5.943
€118.852
52+
€5.556
€288.891
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 5 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 11 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 625mA
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -30°C to 85°C (TA)
Case / Package PG-DSO-36-26
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018133-ITS4880R
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 11 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 625mA
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -30°C to 85°C (TA)
Case / Package PG-DSO-36-26
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018133-ITS4880R
ITS4880R Price

ITS4880R Datasheet
ITS4880R Application

ITS4880R Replacement
ITS4880R Pdf

ITS4880R Pinout
ITS4880R Image

ITS4880R Picture
ITS4880R In Stock

ITS4880R Distributor
ITS4880R PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT 10V SOT23-3
9000
IC SW CUR LIMIT USB 10-UMAX
570
True RMS-to-DC Converters
11
IC REG CTRLR BOOST 28QFN
314
200mW SURFACE MOUNT ZENER DIODE
30000