Search
Filters

L9753CAXPTR

Part No : L9753CAXPTR
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DVR MULTICHANNEL POWERSSO28
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
€5.708
€51.369
20+
€4.829
€96.589
35+
€4.683
€163.907
45+
€4.537
€204.151
55+
€4.390
€241.467
75+
€3.951
€296.339
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 4.5 V to 18 V
Supply Voltage - Operating 3 V to 5 V
Rds On (Typ) 900 mOhm
Features PWM Input
Fault Protection Open Load Detect, Over Temperature, Reverse Current
Win Source Part Number 205932-L9753CAXPTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
The L9753CAXPTR has been designed specifically as a PMIC - Power Distribution Switches,Load Drivers ,listed in Integrated Circuits(ICs) category. It is produced by STMicroelectronics ,packaging utilizes environmentally ‘Green’ mold compound. The L9753CAXPTR is available in our Shenzhen warehouse, its stock code is 173671 . Check L9753CAXPTR real time inventory , price and technical information.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 4.5 V to 18 V
Supply Voltage - Operating 3 V to 5 V
Rds On (Typ) 900 mOhm
Features PWM Input
Fault Protection Open Load Detect, Over Temperature, Reverse Current
Win Source Part Number 205932-L9753CAXPTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L9753CAXPTR
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
L9753CAXPTR Price

L9753CAXPTR Datasheet
L9753CAXPTR Application

L9753CAXPTR Replacement
L9753CAXPTR Pdf

L9753CAXPTR Pinout
L9753CAXPTR Image

L9753CAXPTR Picture
L9753CAXPTR In Stock

L9753CAXPTR Distributor
L9753CAXPTR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MPU 16-SOIC
87
MICROPOWER SUPPLY VOLTAGE SUPERVISORS | IC 2.93V SUPPLY MONITOR 8-DIP
192
IC CPLD 8MC 7.5NS 28PLCC / High Performance E2CMOS PLD Generic Array Logic
56
16-Bit, 20 kHz Oversampling A/D Converter
3
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
5550
IC REG SWTCHD CAP INV ADJ 8MSOP
163
High-Speed, Low-Power, 3V/5V, Rail-to-Rail Single-Supply Comparators | IC COMPARATOR QUAD R-R LP 14-DIP
52
OSC MEMS 40.000MHZ CMOS SMD
6200

Top Sellers