Search
Filters

L9820D013TR

IC DRIVER HI SIDE W/ENABLE 8SOIC
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
90+
€0.491
€44.195
225+
€0.388
€87.269
740+
€0.349
€258.378
Availability: 18,034 In Stock
This product has a minimum quantity of 90
The L9820D013TR devices are PMIC, manufactured by STMicroelectronics,offered in 8-SO package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 300mA of continuous load current,with wide input voltage operation from 6 V to 25 V and 600 mOhm RDS(on) Typ.The L9820D013TR offers fault protection functionality by Current Limiting (Fixed), Over Temperature.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Voltage - Load 6 V to 25 V
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Rds On (Typ) 600 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TJ)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018431-L9820D013TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Voltage - Load 6 V to 25 V
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Rds On (Typ) 600 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TJ)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018431-L9820D013TR
L9820D013TR Price

L9820D013TR Datasheet
L9820D013TR Application

L9820D013TR Replacement
L9820D013TR Pdf

L9820D013TR Pinout
L9820D013TR Image

L9820D013TR Picture
L9820D013TR In Stock

L9820D013TR Distributor
L9820D013TR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
CCD Signal Process & Digital Interface IC
450
2-INPUT 3CHANNEL VIDEO SWITCH  
302
IC M-LVDS LINE DVR/RCVR 14-SOIC
5383
Transceiver 2TX 2RX 10Gbps
1671
IC OPAMP GP 5.5MHZ RRO SC70-5
1
Quad 2-input NAND gate (open drain)
5774