Search
Filters

MIC2075-1YM

Part No : MIC2075-1YM
Manufacturer : Microchip Technology
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DISTRIBUTION SW SGL 8-MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
$1.029
$51.450
115+
$0.871
$100.165
180+
$0.844
$151.920
245+
$0.818
$200.410
320+
$0.792
$253.440
425+
$0.713
$303.025
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 410 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 083900-MIC2075-1YM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
The MIC2075-1YM devices are N-Channel PMIC, manufactured by Microchip Technology,offered in 8-MSOP package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 500mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 90 mOhm RDS(on) Typ.The MIC2075-1YM offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 083900-MIC2075-1YM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2075-1YM
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
MIC2075-1YM Price

MIC2075-1YM Datasheet
MIC2075-1YM Application

MIC2075-1YM Replacement
MIC2075-1YM Pdf

MIC2075-1YM Pinout
MIC2075-1YM Image

MIC2075-1YM Picture
MIC2075-1YM In Stock

MIC2075-1YM Distributor
MIC2075-1YM PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC AMP HBT 850MHZ SOT-89
2051
DIODE ARRAY SCHOTTKY 45V TO3P
807
3.0V to 5.5V, Low-Power, up to 1Mbps, True RS-232 Transceivers Using Four 0.1uF External Capacitors | IC TXRX RS232 1MBPS LP 28-SOIC
21
40-ns, microPOWER, Push-Pull Output Comparators
2674
CAP CER 0.1UF 50V C0G 1812
50
Single/Dual/Triple/Quad Operational Amplifiers
289
IC REG SWTCHD CAP INV RATIO 8DIP
3907
IC 1.5A PWR DIST SW DUAL 8-SOIC
1100

Top Sellers