Search
Filters

MIC2551YML

Part No :
MIC2551YML
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC USB TRANSCEIVER 16-MLF
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 101 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 058577-MIC2551YML
The Microchip Technology MIC2551YML is 4 V to 5.25 V powered Transceiver for USB 2.0 communication protocol. Data rates greater than 12Mbps are guaranteed at worst case load conditions. It is available in 16-MLF (4x4) and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MIC2551YML is 200mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 200mV
Data Rate 12Mbps
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 058577-MIC2551YML
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2551YML
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
MIC2551YML Price

MIC2551YML Datasheet
MIC2551YML Application

MIC2551YML Replacement
MIC2551YML Pdf

MIC2551YML Pinout
MIC2551YML Image

MIC2551YML Picture
MIC2551YML In Stock

MIC2551YML Distributor
MIC2551YML Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
GLASS PASSIVATED JUNCTION SILICON ZENER DIODES
1500
DMOS 400mA Low-Dropout Regulator
931
DIODE ZENER 6.2V 500MW DO213AA / Diode Zener Single 6.2V 5% 500mW 2-Pin DO-213AA Bag
Push-Pull PWM Controller
6

Top Sellers