Search
Filters

MIC5801BV

Part No : MIC5801BV
Manufacturer : Microchip Technology
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DRVR LATCH 8BIT PAR IN 28PLCC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 510 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PLCC
Win Source Part Number 116440-MIC5801BV
The MIC5801BV devices are Bipolar PMIC, manufactured by Microchip Technology,offered in 28-PLCC package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 500mA of continuous load current,with wide input voltage operation from 15V (Max).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PLCC
Win Source Part Number 116440-MIC5801BV
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC5801BV
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
MIC5801BV Price

MIC5801BV Datasheet
MIC5801BV Application

MIC5801BV Replacement
MIC5801BV Pdf

MIC5801BV Pinout
MIC5801BV Image

MIC5801BV Picture
MIC5801BV In Stock

MIC5801BV Distributor
MIC5801BV PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC 4 TO 20MA TRANSMITTER 8-SOIC
2677
IC SUPERVISOR MPU 8-UMAX
15
POWER MOSFET THRU-HOLE 1000V, N-CHANNEL
256K 32K x 8 Paged CMOS E2PROM
300
QUADRUPLE BUS TRANSCEIVERS
317
OPTOISO 3.75KV PUSH PULL 5SO
220

Top Sellers