Search
Filters

RT9711CGB

Part No : RT9711CGB
Manufacturer : Richtek USA Inc.
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR SWITCH USB 1.5A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
618+
€0.070
€43.050
1,640+
€0.053
€86.034
5,455+
€0.047
€258.022
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,511 pieces can ship immediately
MOQ: 618 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027614-RT9711CGB
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 45 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
The RT9711CGB devices are N-Channel PMIC, manufactured by Richtek USA Inc.,offered in SOT-23-5 package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 600mA of continuous load current,with wide input voltage operation from 2.5 V to 5.5 V and 80 mOhm RDS(on) Typ.The RT9711CGB offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027614-RT9711CGB
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 45 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RT9711CGB
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
RT9711CGB Price

RT9711CGB Datasheet
RT9711CGB Application

RT9711CGB Replacement
RT9711CGB Pdf

RT9711CGB Pinout
RT9711CGB Image

RT9711CGB Picture
RT9711CGB In Stock

RT9711CGB Distributor
RT9711CGB PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC ADC 12BIT SRL 2MSPS 16WQFN
900
Reverse Current Protection, 700mA High Speed LDO Regulator
123
HEX BUFFER/CONVERTER (INVERTING)
2
Fault Protected, Extended Common Mode Range, RS-485/RS-422 Transceivers
1512