Search
Filters

S2202A

Part No : S2202A
Manufacturer : ON Semiconductor
Catalog : Linear - Comparators
Description : IC COMPARATOR LV 6DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 63 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 0.85 V to 6 V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 185656-S2202A
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
ON Semiconductor S2202A is available at WIN SOURCE. Please review product page below for detailed information, including S2202A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for S2202A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 0.85 V to 6 V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA @ 6V
Current - Quiescent (Max) 17μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.1μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 185656-S2202A
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S2202A
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
S2202A Price

S2202A Datasheet
S2202A Application

S2202A Replacement
S2202A Pdf

S2202A Pinout
S2202A Image

S2202A Picture
S2202A In Stock

S2202A Distributor
S2202A Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BOOST SOT23-6
270
TVS DIODE 4VWM 12.5VC
9017
IC OPAMP GENERAL PURPOSE 8-SO
2500
LOW POWER SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
290
MOSFET N-CH 100V 45A TDSON-8
36