Search
Filters

STMPS2151STR

IC PWR SWITCH 1CH 500MA SOT23-5
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
135+
$0.371
$50.085
345+
$0.293
$101.085
1,140+
$0.264
$300.960
Availability: 190,340 In Stock
This product has a minimum quantity of 135
The STMPS2151STR devices are N-Channel PMIC, manufactured by STMicroelectronics,offered in SOT-23-5 package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 500mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 90 mOhm RDS(on) Typ.The STMPS2151STR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038507-STMPS2151STR
Family Name STMPS2151
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
AAT4618IGV-1.0-T1;  AAT4618IGV-0.5-1-T1;  AAT4618IGV-0.5-T1;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 038507-STMPS2151STR
Family Name STMPS2151
Introduction Date July 31, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
AAT4618IGV-1.0-T1;  AAT4618IGV-0.5-1-T1;  AAT4618IGV-0.5-T1;  
STMPS2151STR Price

STMPS2151STR Datasheet
STMPS2151STR Application

STMPS2151STR Replacement
STMPS2151STR Pdf

STMPS2151STR Pinout
STMPS2151STR Image

STMPS2151STR Picture
STMPS2151STR In Stock

STMPS2151STR Distributor
STMPS2151STR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC ADC 12BIT SRL T/H HS 8-SOIC
218
Precise Low Dropout Voltage Regulator
32565
EMITTER IR 940NM 100MA PLCC
935
IC D-TYPE POS TRG SNGL 20TSSOP
1521
LatticeXP Family Data Sheet
569
FIXED IND 3.3UH 4.1A 57.8 MOHM
382