Search
Filters

STMPS2262TTR

Part No : STMPS2262TTR
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC DUAL HIGH SIDE SWITCH 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 105 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-EP
Win Source Part Number 112402-STMPS2262TTR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
The STMPS2262TTR devices are PMIC, manufactured by STMicroelectronics,offered in 8-MSOP-EP package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 1A of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 105 mOhm RDS(on) Typ.The STMPS2262TTR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 105 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-EP
Win Source Part Number 112402-STMPS2262TTR
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for STMPS2262TTR
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
STMPS2262TTR Price

STMPS2262TTR Datasheet
STMPS2262TTR Application

STMPS2262TTR Replacement
STMPS2262TTR Pdf

STMPS2262TTR Pinout
STMPS2262TTR Image

STMPS2262TTR Picture
STMPS2262TTR In Stock

STMPS2262TTR Distributor
STMPS2262TTR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
Single inverter
42
+3 V, Dual, Serial Input Complete 12-Bit DAC
821
IC ADC 12BIT SAR 28QSOP
384
CABLE AMC-SMA RP JACK IP67 200M
300
IC SW LOW EMI CURR SENSE D2PAK-5
314
OSC XO 20.000MHZ CMOS SMD
300
5.2kVDC Isolated 1W DC/DC Converters
SEMICONDUCTOR OTHER
212

Top Sellers