We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TPS2000CDGNR

Part No : TPS2000CDGNR
Manufacturer : Texas Instruments
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR SW USB 2.87A 1CH 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.069
€48.114
100+
€0.905
€90.540
155+
€0.878
€136.013
215+
€0.851
€182.858
275+
€0.823
€226.215
365+
€0.741
€270.356
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,975 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 69 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033585-TPS2000CDGNR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AP2141DMPG-13;  TPS2000CDGN; TPS2000CDGKR;  TPS2000CDGNR;  
The TPS2000CDGNR devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-MSOP-PowerPad package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 2A of continuous load current,with wide input voltage operation from 4.5 V to 5.5 V and 69 mOhm RDS(on) Typ.The TPS2000CDGNR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 69 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033585-TPS2000CDGNR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
AP2141DMPG-13;  TPS2000CDGN; TPS2000CDGKR;  TPS2000CDGNR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2000CDGNR
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
TPS2000CDGNR Price

TPS2000CDGNR Datasheet
TPS2000CDGNR Application

TPS2000CDGNR Replacement
TPS2000CDGNR Pdf

TPS2000CDGNR Pinout
TPS2000CDGNR Image

TPS2000CDGNR Picture
TPS2000CDGNR In Stock

TPS2000CDGNR Distributor
TPS2000CDGNR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
10-Bit 600 ns A/D Converter with Input Multiplexer and Sample/Hold
235
1 Mbit / 2 Mbit / 4 Mbit 5 Volt-only CMOS Flash Memory
367
DIODE ZENER 5.4V 1W PMDU
5699
Push-Pull PWM Controller | IC REG CTRLR MULT TOPOLOGY 8SOIC
81
IC NVSRAM 1MBIT 25NS 32SOIC
1
NPN MULTI - EPITAXIAL POWER TRANSISTOR
5
IC EEPROM 4KBIT 400KHZ 8SOIC
600
Improved, SPST/SPDT Analog Switches
152
IC OPAMP GP 750KHZ RRO 16SSOP
119