Search
Filters

TPS2021D

Part No :
TPS2021D
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC 0.9A PWR DIST SWITCH 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
$1.522
$53.270
80+
$1.288
$103.040
125+
$1.249
$156.125
170+
$1.210
$205.700
215+
$1.171
$251.765
285+
$1.054
$300.390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 090458-TPS2021D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
The TPS2021D devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-SOIC package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 600mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 33 mOhm RDS(on) Typ.The TPS2021D offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 090458-TPS2021D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2021D
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
TPS2021D Price

TPS2021D Datasheet
TPS2021D Application

TPS2021D Replacement
TPS2021D Pdf

TPS2021D Pinout
TPS2021D Image

TPS2021D Picture
TPS2021D In Stock

TPS2021D Distributor
TPS2021D PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
8-bit Microcontroller with 4K Bytes Flash
1051
OUTPUT RAIL TO RAIL MICROPOWER OPERATIONAL AMPLIFIERS
MOSFET N-CH 35V 6A CPH6
5852
4 AMP POLARIZED HIGH DENSITY RELAY WITH HIGH SENSITIVITY
IC BUS BUFFER TRI-ST SOT23-5
1000
CoolMOS Power MOSFET in ISOPLUS220 Package | MOSFET N-CH 600V 15A ISOPLUS220
3

Top Sellers