Search
Filters

TPS2024DR

Part No :
TPS2024DR
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC 3A PWR DIST SWITCH 8-SOIC / USB Power Switch Single 5.5V 3A 8-Pin SOIC T/R
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
50+
€0.9300
€46.492
115+
€0.7670
€88.243
180+
€0.7440
€133.896
245+
€0.7200
€176.498
315+
€0.6970
€219.536
420+
€0.6270
€263.516
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 50 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033599-TPS2024DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Family Name TPS2024
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TPS2024IDRQ1;  TPS2024IDRG4Q1;  AP2805DMTR-G1 ; AP2805CM-G1; 
The TPS2024DR devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-SOIC package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 2A of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 33 mOhm RDS(on) Typ.The TPS2024DR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033599-TPS2024DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Family Name TPS2024
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TPS2024IDRQ1;  TPS2024IDRG4Q1;  AP2805DMTR-G1 ; AP2805CM-G1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2024DR
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
TPS2024DR Price

TPS2024DR Datasheet
TPS2024DR Application

TPS2024DR Replacement
TPS2024DR Pdf

TPS2024DR Pinout
TPS2024DR Image

TPS2024DR Picture
TPS2024DR In Stock

TPS2024DR Distributor
TPS2024DR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
NOR Flash Parallel 5V 4M-bit 512K x 8 70ns 32-Pin TSOP Tray / IC FLASH 4MBIT 90NS 32TSOP
2
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
I2C-bus autosync deflection controller for PC monitors
779
N-Channel 100-V (D-S) 175 °C MOSFET
1112
Trans GP BJT NPN 20V 1A 1500mW 4-Pin(3+Tab) SOT-223 T/R / TRANS NPN 20V 1A SOT-223
31779
HEXFET Power MOSFET
149
MOSFET N-CH 800V 6A TO220F / Trans MOSFET N-CH 800V 6A 3-Pin(3+Tab) TO-220FP Tube
1543

Top Sellers