Search
Filters

TPS2024DRG4

Part No :
TPS2024DRG4
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC 3A PWR DIST SWITCH 8-SOIC
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
65+
$0.8000
$52.000
145+
$0.6960
$100.920
225+
$0.6760
$152.100
305+
$0.6560
$200.080
395+
$0.6360
$251.220
525+
$0.5760
$302.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1 pieces
MOQ: 65 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 081587-TPS2024DRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Family Name TPS2024
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TPS2024IDRQ1;  TPS2024IDRG4Q1;   AP2805DM-G1; 
The TPS2024DRG4 devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-SOIC package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 2A of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 33 mOhm RDS(on) Typ.The TPS2024DRG4 offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 081587-TPS2024DRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Family Name TPS2024
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TPS2024IDRQ1;  TPS2024IDRG4Q1;   AP2805DM-G1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2024DRG4
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
TPS2024DRG4 Price

TPS2024DRG4 Datasheet
TPS2024DRG4 Application

TPS2024DRG4 Replacement
TPS2024DRG4 Pdf

TPS2024DRG4 Pinout
TPS2024DRG4 Image

TPS2024DRG4 Picture
TPS2024DRG4 In Stock

TPS2024DRG4 Distributor
TPS2024DRG4 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
2.4GHz PA for Wi-Fi 802.11n
149
IC REG BUCK ADJ 3A TO220-5L
46
IC SWITCH SPDT 8SOIC / Low-Voltage, Single-Supply Dual SPST/SPDT Analog Switches
240
Synchronous up/down counter, binary/decade counter
40
DIODE, ZENER, 4.7V, 500MW, 5%, M
1750
DIODE ARRAY SCHOTTKY 90V EMD4

Top Sellers