Search
Filters

TPS2031D

Part No :
TPS2031D
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
USB Power Switch Single 5.5V 0.9A 8-Pin SOIC Tube / IC 900MA POWER DIST SW 8-SOIC
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
45+
€1.0340
€46.538
105+
€0.8610
€90.366
160+
€0.8360
€133.714
220+
€0.8120
€178.570
285+
€0.7870
€224.227
375+
€0.7120
€267.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,150 pieces
MOQ: 45 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 083739-TPS2031D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Family Name TPS2031
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TPS2021IDRQ1;  MIC2025-1BM;  MAX20316EWC+; MIC2025-1FYM TR; 
The TPS2031D devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-SOIC package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 600mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 33 mOhm RDS(on) Typ.The TPS2031D offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 083739-TPS2031D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Family Name TPS2031
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
TPS2021IDRQ1;  MIC2025-1BM;  MAX20316EWC+; MIC2025-1FYM TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2031D
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
TPS2031D Price

TPS2031D Datasheet
TPS2031D Application

TPS2031D Replacement
TPS2031D Pdf

TPS2031D Pinout
TPS2031D Image

TPS2031D Picture
TPS2031D In Stock

TPS2031D Distributor
TPS2031D PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
High speed 5 IGBT in TRENCHSTOP 5 technology
IC MPU MPC85XX 1.0GHZ 783FCBGA
THYRISTOR 260V 400A SMB
14183
IC MPU SUPERVISORY CIRCUIT 8SOIC
92
IC REG LDO 4.75V 0.3A SOT23-5
1000
CPLD ispLSI® 2000E Family 1K Gates 32 Macro Cells 111MHz 5V 44-Pin TQFP
974
3-Terminal Filters for Signal Line and DC Power Line SMD
10775

Top Sellers