Search
Filters

TPS2031DR

Part No :
TPS2031DR
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC 900MA PWR DIST SWITCH 8-SOIC
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
19+
€2.3620
€44.879
46+
€1.9670
€90.477
70+
€1.9100
€133.696
97+
€1.8540
€179.825
124+
€1.7970
€222.817
165+
€1.6280
€268.589
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,802 pieces
MOQ: 19 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033600-TPS2031DR
Family Name TPS2031
Introduction Date March 19, 2014
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS2021IDRQ1;  MIC2548-1BM TR; MIC2505YM;  
The TPS2031DR devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 8-SOIC package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 600mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 33 mOhm RDS(on) Typ.The TPS2031DR offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033600-TPS2031DR
Family Name TPS2031
Introduction Date March 19, 2014
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS2021IDRQ1;  MIC2548-1BM TR; MIC2505YM;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2031DR
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
TPS2031DR Price

TPS2031DR Datasheet
TPS2031DR Application

TPS2031DR Replacement
TPS2031DR Pdf

TPS2031DR Pinout
TPS2031DR Image

TPS2031DR Picture
TPS2031DR In Stock

TPS2031DR Distributor
TPS2031DR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
64M x 8, 32M x 16 512Mb SYNCHRONOUS DRAM
3.3V/5V Logic Gate Output Optocoupler with High Noise Immunity | OPTOISO 3.75KV PUSH PULL 5MFP
255
Op Amp Quad GP ±16V/32V 14-Pin SOIC N T/R / IC OPAMP GP 1MHZ 14SOIC
34289
Schottky Barrier Diode, 1A, 40V Type
CONN HEADER 18POS 2MM STR DL PCB
77
Integrated 600 V full-bridge gate driver
Trans GP BJT NPN 40V 0.1A 3-Pin MPAK T/R
3900
IC MPU OMAP-35XX 600MHZ 515FCBGA
84
IC BUFF/DVR 3-ST OCTAL 20SO
165

Top Sellers