Search
Filters

TPS2044BD

Part No :
TPS2044BD
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC SWITCH PWR DIST QUAD 16-SOIC
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
30+
€1.6630
€49.902
65+
€1.4080
€91.519
100+
€1.3650
€136.526
135+
€1.3230
€178.543
175+
€1.2800
€223.969
235+
€1.1520
€270.640
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 765 pieces can ship immediately
MOQ: 30 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 081591-TPS2044BD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
The TPS2044BD devices are N-Channel PMIC, manufactured by Texas Instruments,offered in 16-SOIC package and operated over the extended (-40°C to 125°C ) temperature range. It provides up to 500mA of continuous load current,with wide input voltage operation from 2.7 V to 5.5 V and 70 mOhm RDS(on) Typ.The TPS2044BD offers fault protection functionality by Current Limiting (Fixed), Over Temperature, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 081591-TPS2044BD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS2044BD
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
TPS2044BD Price

TPS2044BD Datasheet
TPS2044BD Application

TPS2044BD Replacement
TPS2044BD Pdf

TPS2044BD Pinout
TPS2044BD Image

TPS2044BD Picture
TPS2044BD In Stock

TPS2044BD Distributor
TPS2044BD PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
16 PORT UNMANAGED SWITCH
2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
289
IC OVP TELECOM LINE DUAL 8SOIC
240
GaAs MMIC I/Q DOWNCONVERTER 5.6 - 8.6 GHz | IC MMIC IQ DOWNCONVERTER 24-QFN
OPTOISOLATOR 5KV 2CH TRANS 8-DIP
50

Top Sellers